TE Connectivity Pressure Transducers 27S1424A-0006

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 10 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated Other Options : Lightning Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 10 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated Other Options : Lightning Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 27S1424A-0006 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
27S1424A-0006
Pressure Transducers 27S1424A-0006
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 10 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated Other Options : Lightning Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 10 ft
  • Pressure Port/Fitting : 1/4 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 9 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 10
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 2X Rated

Other


  • Options : Lightning Protection

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 27S1424A-0006
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007136-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Pressure Transducers - 11016443-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Media Isolated Pressure Sensors - 10206285-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details