TE Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 27ESB503MMF50N

Description
Win Source Part Number: 1047776-27ESB503MMF5 0N Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 500 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.2W, 1/5W Actuator Type: Flatted Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 50k Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Logarithmic Number of Gangs: 2 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.992" x 0.803" Face (25.20mm x 20.40mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): PDA241-HRT02-503A2; PDA241-SRT02-503A2; 3310C-001-503L; 23ESB473MMF50NF; 27ESB473MMF50NF; 27ESA503MMF50N; PDA241-HRT02-503B0; PDB181-E415F-503A2; P231-FA25BR50K; P170N-QC12BR50K16241 86-1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624186-1,1624186-1- ND Base Product Number: 27ESB
Request a Quote Datasheet
Description
Win Source Part Number: 1047776-27ESB503MMF5 0N Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 500 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.2W, 1/5W Actuator Type: Flatted Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 50k Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Logarithmic Number of Gangs: 2 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.992" x 0.803" Face (25.20mm x 20.40mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): PDA241-HRT02-503A2; PDA241-SRT02-503A2; 3310C-001-503L; 23ESB473MMF50NF; 27ESB473MMF50NF; 27ESA503MMF50N; PDA241-HRT02-503B0; PDB181-E415F-503A2; P231-FA25BR50K; P170N-QC12BR50K16241 86-1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624186-1,1624186-1- ND Base Product Number: 27ESB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1047776-27ESB503MMF50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1047776-27ESB503MMF50N
Win Source Part Number: 1047776-27ESB503MMF5 0N Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 500 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.2W, 1/5W Actuator Type: Flatted Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 50k Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Logarithmic Number of Gangs: 2 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.992" x 0.803" Face (25.20mm x 20.40mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): PDA241-HRT02-503A2; PDA241-SRT02-503A2; 3310C-001-503L; 23ESB473MMF50NF; 27ESB473MMF50NF; 27ESA503MMF50N; PDA241-HRT02-503B0; PDB181-E415F-503A2; P231-FA25BR50K; P170N-QC12BR50K16241 86-1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624186-1,1624186-1- ND Base Product Number: 27ESB

Win Source Part Number: 1047776-27ESB503MMF50N
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 23, Citec
Termination Style: Solder Lug
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Temperature Coefficient: 5%
Power (Watts): 0.2W, 1/5W
Actuator Type: Flatted
Actuator Length: 1.969" (50.00mm)
Resistance (Ohms): 50k
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Logarithmic
Number of Gangs: 2
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.992" x 0.803" Face (25.20mm x 20.40mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): PDA241-HRT02-503A2; PDA241-SRT02-503A2; 3310C-001-503L; 23ESB473MMF50NF; 27ESB473MMF50NF; 27ESA503MMF50N; PDA241-HRT02-503B0; PDB181-E415F-503A2; P231-FA25BR50K; P170N-QC12BR50K1624186-1;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Other Names: 1624186-1,1624186-1-ND
Base Product Number: 27ESB

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 27ESB503MMF50N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
27ESB503MMF50N-ND
Rotary Potentiometers, Rheostats 27ESB503MMF50N-ND
50k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

50k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, Spindle Operated, 27Esb Series, 50 Kohm, Log (Audio), 1, 400 Mw, Panel Rohs Compliant Te Connectivity - 95W9498 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Spindle Operated, 27Esb Series, 50 Kohm, Log (Audio), 1, 400 Mw, Panel Rohs Compliant Te Connectivity
95W9498
Rotary Potentiometer, Spindle Operated, 27Esb Series, 50 Kohm, Log (Audio), 1, 400 Mw, Panel Rohs Compliant Te Connectivity 95W9498
Rotary Potentiometer, Spindle Operated, 27ESB Series, 50 kohm, Log (Audio), 1, 400 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Spindle Operated, 27ESB Series, 50 kohm, Log (Audio), 1, 400 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 27ESB503MMF50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
27ESB503MMF50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 27ESB503MMF50N
POT 50K OHM 1/5W CARBON LOG

POT 50K OHM 1/5W CARBON LOG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1047776-27ESB503MMF50N 27ESB503MMF50N-ND 95W9498 27ESB503MMF50N
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Rotary Potentiometer, Spindle Operated, 27Esb Series, 50 Kohm, Log (Audio), 1, 400 Mw, Panel Rohs Compliant Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details