TE Connectivity 0.2W 100000ohm Resistor 27ESB104MMF50N

Description
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 27ESB104MMF50N from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESB104MMF50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 27ESB104MMF50N from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESB104MMF50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 100000ohm Resistor - 84-27ESB104MMF50N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 100000ohm Resistor
84-27ESB104MMF50N
0.2W 100000ohm Resistor 84-27ESB104MMF50N
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 27ESB104MMF50N from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESB104MMF50N can be used for catalog matching and distributor lookup.

RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 27ESB104MMF50N from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESB104MMF50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 168342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168342
Potentiometers 168342
TE Connectivity 27ESB104MMF50N

TE Connectivity 27ESB104MMF50N

Supplier's Site
Potentiometers - 168342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168342P
Potentiometers 168342P
27E 1 turn carbon track 2pot,100K log

27E 1 turn carbon track 2pot,100K log

Supplier's Site
Potentiometers - 1638385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1638385
Potentiometers 1638385
27E 1 turn carbon track 2pot,100K log

27E 1 turn carbon track 2pot,100K log

Supplier's Site
Rotary Potentiometers, Rheostats - 27ESB104MMF50N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
27ESB104MMF50N-ND
Rotary Potentiometers, Rheostats 27ESB104MMF50N-ND
100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 27ESB104MMF50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
27ESB104MMF50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 27ESB104MMF50N
POT 100K OHM 1/5W CARBON LOG

POT 100K OHM 1/5W CARBON LOG

Supplier's Site
Pot, 100K, 0.2W, Logarithmic; Track Resistance Citec Te Connectivity - 18AH0192 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 100K, 0.2W, Logarithmic; Track Resistance Citec Te Connectivity
18AH0192
Pot, 100K, 0.2W, Logarithmic; Track Resistance Citec Te Connectivity 18AH0192
POT, 100K, 0.2W, LOGARITHMIC; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:27 Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. RoHS Compliant: Yes

POT, 100K, 0.2W, LOGARITHMIC; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:27 Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-27ESB104MMF50N 168342 168342P 27ESB104MMF50N-ND 27ESB104MMF50N 18AH0192
Product Name 0.2W 100000ohm Resistor Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, 100K, 0.2W, Logarithmic; Track Resistance Citec Te Connectivity
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers