Win Source Part Number: 968942-27ESB103MMF50
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 23, Citec
Termination Style: Solder Lug
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Temperature Coefficient: 5%
Power (Watts): 0.2W, 1/5W
Actuator Type: Flatted
Actuator Length: 1.969" (50.00mm)
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Logarithmic
Number of Gangs: 2
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.992" x 0.803" Face (25.20mm x 20.40mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Other Names: 1624182-1,1624182-1-
Base Product Number: 27ESB
27E 1turn carbon track 2pot,10K log 20mm
27E 1turn carbon track 2pot,10K log 20mm
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
POT 10K OHM 1/5W CARBON LOG
Rotary Potentiometer, Spindle Operated, 27ESB Series, 10 kohm, Logarithmic, 1, 200 mW, Through Hole RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 968942-27ESB103MMF50N | 168320 | 168320P | 27ESB103MMF50N-ND | 27ESB103MMF50N | 55T8109 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Spindle Operated, 27Esb Series, 10 Kohm, Logarithmic, 1, 200 Mw, Through Hole Rohs Compliant Citec Te Connectivity |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | ThroughHole | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor |