TE Connectivity Rotary Potentiometers, Rheostats 27ESA502MMF50N

Description
5k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - A105794-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105794-ND
Rotary Potentiometers, Rheostats A105794-ND
5k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

5k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
0.4W 500V Rheostat - 84-27ESA502MMF50N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 500V Rheostat
84-27ESA502MMF50N
0.4W 500V Rheostat 84-27ESA502MMF50N
5kR Linear Carbon Potentiometer, 0.4W, 500V, 2-Gang Product overview: 27ESA502MMF50N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W, 500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESA502MMF50N can be used for catalog matching and distributor lookup.

5kR Linear Carbon Potentiometer, 0.4W, 500V, 2-Gang Product overview: 27ESA502MMF50N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W, 500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESA502MMF50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 168358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168358
Potentiometers 168358
TE Connectivity 27ESA502MMF50N

TE Connectivity 27ESA502MMF50N

Supplier's Site
Potentiometers - 168358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168358P
Potentiometers 168358P
TE Connectivity 27ESA502MMF50N

TE Connectivity 27ESA502MMF50N

Supplier's Site
Potentiometers - 1638384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1638384
Potentiometers 1638384
TE Connectivity 27ESA502MMF50N

TE Connectivity 27ESA502MMF50N

Supplier's Site
Pot, Rotary, 5K, 6.35Mm, 20%; Track Resistance Citec Te Connectivity - 55T8108 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 5K, 6.35Mm, 20%; Track Resistance Citec Te Connectivity
55T8108
Pot, Rotary, 5K, 6.35Mm, 20%; Track Resistance Citec Te Connectivity 55T8108
POT, ROTARY, 5K, 6.35MM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:27 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, ROTARY, 5K, 6.35MM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:27 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 27ESA502MMF50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
27ESA502MMF50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 27ESA502MMF50N
POT 5K OHM 0.4W CARBON LINEAR

POT 5K OHM 0.4W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number A105794-ND 84-27ESA502MMF50N 168358 168358P 55T8108 27ESA502MMF50N
Product Name Rotary Potentiometers, Rheostats 0.4W 500V Rheostat Potentiometers Potentiometers Pot, Rotary, 5K, 6.35Mm, 20%; Track Resistance Citec Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data