TE Connectivity Potentiometers 27ESA103MMF50NF

Description
27E DuaL Linear Carbon potentiometer 10K
Request a Quote Datasheet
Description
27E DuaL Linear Carbon potentiometer 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8077171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8077171P
Potentiometers 8077171P
27E DuaL Linear Carbon potentiometer 10K

27E DuaL Linear Carbon potentiometer 10K

Supplier's Site
Potentiometers - 8077171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8077171
Potentiometers 8077171
TE Connectivity 27ESA103MMF50NF

TE Connectivity 27ESA103MMF50NF

Supplier's Site
Potentiometers - 1645242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1645242
Potentiometers 1645242
27E DuaL Linear Carbon potentiometer 10K

27E DuaL Linear Carbon potentiometer 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 27ESA103MMF50NF-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
27ESA103MMF50NF-ND
Rotary Potentiometers, Rheostats 27ESA103MMF50NF-ND
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
Potentiometer, D/gang Linear 10Kohm; Track Resistance Citec Te Connectivity - 26M6980 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, D/gang Linear 10Kohm; Track Resistance Citec Te Connectivity
26M6980
Potentiometer, D/gang Linear 10Kohm; Track Resistance Citec Te Connectivity 26M6980
POTENTIOMETER, D/GANG LINEAR 10KOHM; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:27 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

POTENTIOMETER, D/GANG LINEAR 10KOHM; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:27 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 27ESA103MMF50NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
27ESA103MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 27ESA103MMF50NF
POT 10K OHM 0.4W CARBON LINEAR

POT 10K OHM 0.4W CARBON LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 8077171P 8077171 27ESA103MMF50NF-ND 26M6980 27ESA103MMF50NF
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometer, D/gang Linear 10Kohm; Track Resistance Citec Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details