TE Connectivity Rotary Potentiometers, Rheostats 27ESA103MMF50N

Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - A105793-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105793-ND
Rotary Potentiometers, Rheostats A105793-ND
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
500V Rheostat - 84-27ESA103MMF50N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V Rheostat
84-27ESA103MMF50N
500V Rheostat 84-27ESA103MMF50N
10kR 2-Gang Carbon Potentiometer, 500V Product overview: 27ESA103MMF50N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESA103MMF50N can be used for catalog matching and distributor lookup.

10kR 2-Gang Carbon Potentiometer, 500V Product overview: 27ESA103MMF50N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-27ESA103MMF50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 168364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168364
Potentiometers 168364
TE Connectivity 27ESA103MMF50N

TE Connectivity 27ESA103MMF50N

Supplier's Site
Potentiometers - 168364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168364P
Potentiometers 168364P
27E 1turn carbon track 2pot,10K lin 20mm

27E 1turn carbon track 2pot,10K lin 20mm

Supplier's Site
Potentiometers - 1615120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1615120
Potentiometers 1615120
27E 1turn carbon track 2pot,10K lin 20mm

27E 1turn carbon track 2pot,10K lin 20mm

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 27ESA103MMF50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
27ESA103MMF50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 27ESA103MMF50N
POT 10K OHM 0.4W CARBON LINEAR

POT 10K OHM 0.4W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number A105793-ND 84-27ESA103MMF50N 168364 168364P 27ESA103MMF50N
Product Name Rotary Potentiometers, Rheostats 500V Rheostat Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers