TE Connectivity Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 27E928

Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:20Pins; Current Rating:10A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KBP Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:20Pins; Current Rating:10A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KBP Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 46F7523 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
46F7523
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 46F7523
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:20Pins; Current Rating:10A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KBP Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:20Pins; Current Rating:10A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KBP Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E928
Relay Sockets & Hardware 27E928
Relay Sockets & Hardware SOCKET 2 THRU 5POLES PANEL MOUNT

Relay Sockets & Hardware SOCKET 2 THRU 5POLES PANEL MOUNT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 46F7523 27E928
Product Name Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Hardware
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details