TE Connectivity Relay Sockets & Hardware 27E488

Description
Relay Sockets & Hardware 2 POLE SOLDER SOCKET
Datasheet
Description
Relay Sockets & Hardware 2 POLE SOLDER SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E488
Relay Sockets & Hardware 27E488
Relay Sockets & Hardware 2 POLE SOLDER SOCKET

Relay Sockets & Hardware 2 POLE SOLDER SOCKET

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 67F3898 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
67F3898
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 67F3898
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:8Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E488 67F3898
Product Name Relay Sockets & Hardware Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Sockets - 623-RSE112117-ND - DigiKey
Specs
Mounting Style Other; Chassis Mount
Terminal Type Screw
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details