TE Connectivity Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 27E317

Description
RELAY SOCKET; Socket Mounting:Bracket; Socket Terminals:Solder Lug; No. of Pins:10Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:60Contacts RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Bracket; Socket Terminals:Solder Lug; No. of Pins:10Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:60Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 77B3082 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
77B3082
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 77B3082
RELAY SOCKET; Socket Mounting:Bracket; Socket Terminals:Solder Lug; No. of Pins:10Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:60Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Bracket; Socket Terminals:Solder Lug; No. of Pins:10Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:60Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E317
Relay Sockets & Fixings 27E317
Relay Sockets & Fixings 2 POLE BRCKT MT SCKT

Relay Sockets & Fixings 2 POLE BRCKT MT SCKT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 77B3082 27E317
Product Name Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Fixings
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 494844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 24 volts
View Details
Relay Sockets, Solder Dip/8 Pin - G6K2P-8P-AL33-T22 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details
Relay Sockets - OT11PC-ND - DigiKey
Littelfuse, Inc.
Specs
Mounting Style DIN
Terminal Type Screw
View Details
2 suppliers
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details