TE Connectivity Compression Connectors 279506-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11.8 MM  [.464 INCH ] Barrel Length : 51 MM  [2.008 INCH ] Barrel Outside Diameter : 15.9 MM  [.625 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 75 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11.8 MM  [.464 INCH ] Barrel Length : 51 MM  [2.008 INCH ] Barrel Outside Diameter : 15.9 MM  [.625 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 75 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 279506-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
279506-000
Compression Connectors 279506-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11.8 MM  [.464 INCH ] Barrel Length : 51 MM  [2.008 INCH ] Barrel Outside Diameter : 15.9 MM  [.625 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 75 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 11.8 MM  [.464 INCH ]
  • Barrel Length : 51 MM  [2.008 INCH ]
  • Barrel Outside Diameter : 15.9 MM  [.625 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 75
  • Compatible Conductor Range (AWGKC) : 2/0 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 279506-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products