TE Connectivity Splices 277168-1

Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 138.79 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ] Product Length : 83.6 MM  [3.29 INCH ] Terminal Material Thickness (INCH) : .09 Wire Size (MMSQ) : 53.9 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104500 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 138.79 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ] Product Length : 83.6 MM  [3.29 INCH ] Terminal Material Thickness (INCH) : .09 Wire Size (MMSQ) : 53.9 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104500 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 277168-1 - TE Connectivity
Berwyn, PA, United States
Splices
277168-1
Splices 277168-1
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 138.79 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ] Product Length : 83.6 MM  [3.29 INCH ] Terminal Material Thickness (INCH) : .09 Wire Size (MMSQ) : 53.9 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104500 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Splice Features : Transitional
  • Terminal & Contact Weight (G) : 138.79

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ]
  • Product Length : 83.6 MM  [3.29 INCH ]
  • Terminal Material Thickness (INCH) : .09
  • Wire Size (MMSQ) : 53.9
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 104500

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277168-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details