TE Connectivity Splices 277161-1

Description
Body Features Terminal & Contact Weight (G) : 75.98 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 11.9 MM  [.47 INCH ] Product Length : 76.1 MM  [3.01 INCH ] Terminal Material Thickness : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : 53.9 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104500 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 75.98 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 11.9 MM  [.47 INCH ] Product Length : 76.1 MM  [3.01 INCH ] Terminal Material Thickness : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : 53.9 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104500 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 277161-1 - TE Connectivity
Berwyn, PA, United States
Splices
277161-1
Splices 277161-1
Body Features Terminal & Contact Weight (G) : 75.98 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 11.9 MM  [.47 INCH ] Product Length : 76.1 MM  [3.01 INCH ] Terminal Material Thickness : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : 53.9 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104500 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal & Contact Weight (G) : 75.98

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 11.9 MM  [.47 INCH ]
  • Product Length : 76.1 MM  [3.01 INCH ]
  • Terminal Material Thickness : 2.16 MM  [.085 INCH ]
  • Wire Size (MMSQ) : 53.9
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 104500

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A139053-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A139053-ND
Terminals - Wire Splice Connectors A139053-ND
CONN SPLICE 2/0AL 1/0CU AWG

CONN SPLICE 2/0AL 1/0CU AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 277161-1 A139053-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details