TE Connectivity Ring Terminals 277152-4

Description
Body Features Terminal & Contact Weight (G) : 81 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 71.37 MM  [2.8 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.25 MM  [.128 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 138168 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 81 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 71.37 MM  [2.8 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.25 MM  [.128 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 138168 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277152-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277152-4
Ring Terminals 277152-4
Body Features Terminal & Contact Weight (G) : 81 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 71.37 MM  [2.8 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.25 MM  [.128 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 138168 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 81

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.94 MM  [.47 INCH ]
  • Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ]
  • Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ]
  • Product Length : 71.37 MM  [2.8 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : 3.25 MM  [.128 INCH ]
  • Wire Size (MMSQ) : 71.3
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 138168

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A139050-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A139050-ND
Terminals - Ring Connectors A139050-ND
CONN RING FLAT 2/0AL 1/0CU #3/8

CONN RING FLAT 2/0AL 1/0CU #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 277152-4 A139050-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details