TE Connectivity Ring Terminals 277149-2

Description
Body Features Terminal & Contact Weight (G) : 19.4 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 50.8 MM  [1.99 INCH ] Stud Diameter : 6.71 MM  [.265 INCH ] Tongue Thickness : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 19.4 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 50.8 MM  [1.99 INCH ] Stud Diameter : 6.71 MM  [.265 INCH ] Tongue Thickness : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277149-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277149-2
Ring Terminals 277149-2
Body Features Terminal & Contact Weight (G) : 19.4 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 50.8 MM  [1.99 INCH ] Stud Diameter : 6.71 MM  [.265 INCH ] Tongue Thickness : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 19.4

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 8.89 MM  [.35 INCH ]
  • Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ]
  • Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ]
  • Product Length : 50.8 MM  [1.99 INCH ]
  • Stud Diameter : 6.71 MM  [.265 INCH ]
  • Tongue Thickness : 2.15 MM  [.085 INCH ]
  • Wire Size (MMSQ) : 21.9
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 42420

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
277149-2
Terminals 277149-2
Terminals TERMINAL COPALUM R 4 1/4

Terminals TERMINAL COPALUM R 4 1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277149-2 277149-2
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details