TE Connectivity Ring Terminals 277147-2

Description
Body Features Terminal & Contact Weight : 10 G  [.353 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ] Product Length : 42.16 MM  [1.65 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : 8.6 Wire Size (AWG) : 8 Wire Size (CMA) : 16564 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 10 G  [.353 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ] Product Length : 42.16 MM  [1.65 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : 8.6 Wire Size (AWG) : 8 Wire Size (CMA) : 16564 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277147-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277147-2
Ring Terminals 277147-2
Body Features Terminal & Contact Weight : 10 G  [.353 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ] Product Length : 42.16 MM  [1.65 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : 8.6 Wire Size (AWG) : 8 Wire Size (CMA) : 16564 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight : 10 G  [.353 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.33 MM  [.21 INCH ]
  • Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ]
  • Product Length : 42.16 MM  [1.65 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : 1.75 MM  [.069 INCH ]
  • Wire Size (MMSQ) : 8.6
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16564

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277147-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details