TE Connectivity Wedge Connectors 277060-2

Description
Body Features Conductor Material : Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Red Hot Stick Accessories : Yes Insulated Cover : No Product Availability Wedge Connector Product Availability : AMERICAS Product Type Features Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote
Description
Body Features Conductor Material : Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Red Hot Stick Accessories : Yes Insulated Cover : No Product Availability Wedge Connector Product Availability : AMERICAS Product Type Features Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 277060-2 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
277060-2
Wedge Connectors 277060-2
Body Features Conductor Material : Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Red Hot Stick Accessories : Yes Insulated Cover : No Product Availability Wedge Connector Product Availability : AMERICAS Product Type Features Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175

Body Features


  • Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Wedge Connector Voltage Class (KV) : ≤ 500

Operation/Application


  • Application Type : Overhead
  • Energized Installation : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes

Other


  • AMPACT Tool Size : Small
  • Cartridge Color Required : Red
  • Hot Stick Accessories : Yes
  • Insulated Cover : No

Product Availability


  • Wedge Connector Product Availability : AMERICAS

Product Type Features


  • Wedge Connector Technology : Wedge

Usage Conditions


  • Operating Temperature Range (DEGF) : 0 - 175
Buy Now
Ampact Cu Tap 2,1/0-4,5,6 Energydivision - Te Connectivity - 46AJ1474 - Newark, An Avnet Company
Chicago, IL, United States
Ampact Cu Tap 2,1/0-4,5,6 Energydivision - Te Connectivity
46AJ1474
Ampact Cu Tap 2,1/0-4,5,6 Energydivision - Te Connectivity 46AJ1474
AMPACT CU TAP 2,1/0-4,5,6

AMPACT CU TAP 2,1/0-4,5,6

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277060-2 46AJ1474
Product Name Wedge Connectors Ampact Cu Tap 2,1/0-4,5,6 Energydivision - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products