TE Connectivity Foil Terminals 276959-2

Description
Contact Features Foil Terminal Type : Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Foil Terminal Type : Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 276959-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
276959-2
Foil Terminals 276959-2
Contact Features Foil Terminal Type : Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Foil Terminal Type : Tap
  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Termination Features


  • Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A113256-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A113256-ND
Terminals - Foil Connectors A113256-ND
CONN TERM FOIL RING TIN

CONN TERM FOIL RING TIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
276959-2
Terminals 276959-2
Terminals TERMI-FOIL TAP

Terminals TERMI-FOIL TAP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 276959-2 A113256-ND 276959-2
Product Name Foil Terminals Terminals - Foil Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details