TE Connectivity Ring Terminals & Spade Terminals 276918-3

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.03 MM  [1.075 INCH ] Overall Product Length : 106.17 MM  [4.18 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 7.87 MM  [.31 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : None Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.03 MM  [1.075 INCH ] Overall Product Length : 106.17 MM  [4.18 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 7.87 MM  [.31 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : None Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 276918-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
276918-3
Ring Terminals & Spade Terminals 276918-3
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.03 MM  [1.075 INCH ] Overall Product Length : 106.17 MM  [4.18 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 7.87 MM  [.31 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : None Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 27.03 MM  [1.075 INCH ]
  • Overall Product Length : 106.17 MM  [4.18 INCH ]
  • Stud Diameter : 10.31 MM  [.406 INCH ]
  • Tongue Thickness : 7.87 MM  [.31 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : None
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 276918-3
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details