TE Connectivity Wedge Connectors 276337-9

Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 127 - 253 Compatible Conductor Range - Tap (Copper) (AWGKC) : 250 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 127 - 253 Compatible Conductor Range - Tap (Copper) (AWGKC) : 250 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 276337-9 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
276337-9
Wedge Connectors 276337-9
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 127 - 253 Compatible Conductor Range - Tap (Copper) (AWGKC) : 250 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 127 - 253
  • Compatible Conductor Range - Tap (Copper) (AWGKC) : 250 - 500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Blue

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet
Ampact Cu Tap 500-250 Energydivision - Te Connectivity - 46AJ1472 - Newark, An Avnet Company
Chicago, IL, United States
Ampact Cu Tap 500-250 Energydivision - Te Connectivity
46AJ1472
Ampact Cu Tap 500-250 Energydivision - Te Connectivity 46AJ1472
AMPACT CU TAP 500-250

AMPACT CU TAP 500-250

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 276337-9 46AJ1472
Product Name Wedge Connectors Ampact Cu Tap 500-250 Energydivision - Te Connectivity
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers