Body Features Compatible Conductor Material : Copper
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 107 - 253 Compatible Conductor Range - Tap (Copper) (AWGKC) : 4/0 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Blue
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Copper
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 107 - 253
- Compatible Conductor Range - Tap (Copper) (AWGKC) : 4/0 - 500
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Blue
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]