TE Connectivity Wedge Connectors 276337-3

Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 67.4 - 228 Compatible Conductor Range - Tap (Copper) (AWGKC) : 2/0 - 450 Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 67.4 - 228 Compatible Conductor Range - Tap (Copper) (AWGKC) : 2/0 - 450 Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 276337-3 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
276337-3
Wedge Connectors 276337-3
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 67.4 - 228 Compatible Conductor Range - Tap (Copper) (AWGKC) : 2/0 - 450 Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 67.4 - 228
  • Compatible Conductor Range - Tap (Copper) (AWGKC) : 2/0 - 450

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Blue

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet
Ampact Cu Tap 450-2/0 / Te Connectivity / Energy Energydivision - Te Connectivity - 46AJ1466 - Newark, An Avnet Company
Chicago, IL, United States
Ampact Cu Tap 450-2/0 / Te Connectivity / Energy Energydivision - Te Connectivity
46AJ1466
Ampact Cu Tap 450-2/0 / Te Connectivity / Energy Energydivision - Te Connectivity 46AJ1466
AMPACT CU TAP 450-2/0 / TE CONNECTIVITY / ENERGY

AMPACT CU TAP 450-2/0 / TE CONNECTIVITY / ENERGY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 276337-3 46AJ1466
Product Name Wedge Connectors Ampact Cu Tap 450-2/0 / Te Connectivity / Energy Energydivision - Te Connectivity
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products