Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ [1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Blue
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Size Group : A
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ [1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Blue
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories
- Size Group : A
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]