Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Green
Dimensions Wire Size (AWG) : 26
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600
Product Type Features Hook Up Wire Cable Type : Spec 44
Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Body Features
- Hook Up Wire Conductor Material : Tin-Coated Copper
- Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
- Hook Up Wire Wire Color : Green
Dimensions
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
Product Type Features
- Hook Up Wire Cable Type : Spec 44
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 135