TE Connectivity Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 270000000

Description
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 57F3423 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
57F3423
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 57F3423
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E007
Relay Sockets & Hardware 27E007
Relay Sockets & Hardware PC MT KH/KHA-S U

Relay Sockets & Hardware PC MT KH/KHA-S U

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 57F3423 27E007
Product Name Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Hardware
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1441609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details