TE Connectivity Heat Shrink Tubing 2687054004

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Engine Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Heat Shrink Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 1.7 MM  [.067 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : CGAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Moisture Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Engine Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Heat Shrink Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 1.7 MM  [.067 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : CGAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Moisture Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2687054004 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
2687054004
Heat Shrink Tubing 2687054004
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Engine Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Heat Shrink Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 1.7 MM  [.067 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : CGAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Moisture Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Gasoline, Engine Oil, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ]
  • Heat Shrink Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.7 MM  [.067 INCH ]
  • Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Asia, EMEA

Product Type Features


  • Product Family : CGAT
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Moisture
  • Operating Temperature Range (DEGC) : -30 - 80
  • Recovery Temperature (DEGC) : 115
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2687054004
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Boots - 004223-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details