TE Connectivity Connector Backshells 267737-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 43.4 MM  [1.7 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/85, NAS 1599, NAS 1692, M83723/72, AS34061, M83723/08, M83723/91, M83723/95, AS34121, M83723/71, M83723/76, NAS 1652, M83723/40, AS34501, M83723/43, M83723/39, M83723/77, MS3476, NAS 1693, M83723/92, MS3472, M83723/84, AS34001, M83723/38, M83723/49, NAS 1699, NAS 1653, M83723/37, M83723/82, AS34681, MS3475, AS34011, NAS 1641, AS34091, AS34671, MS3459, M83723/01, NAS 1642, M83723/96, AS34541, M83723/48, M83723/74, AS34461, M83723/02, M83723/69, AS34241, M83723/68, M83723/73, MS3474, AS34041, M83723/87, NAS 1650, NAS 1702, M83723/42, M83723/07, NAS 1694, M83723/65, M83723/36, M83723/41, M83723/78, M83723/97, M83723/98, NAS 1700, AS34081, M83723/03, NAS 1643, M83723/67, AS34511, M83723/13, M83723/83, M83723/04, NAS 1651, AS34641, M83723/75, M83723/06, M83723/14, M83723/86, M83723/66, MS3470, NAS 1701, MS3471, AS34561, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 43.4 MM  [1.7 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/85, NAS 1599, NAS 1692, M83723/72, AS34061, M83723/08, M83723/91, M83723/95, AS34121, M83723/71, M83723/76, NAS 1652, M83723/40, AS34501, M83723/43, M83723/39, M83723/77, MS3476, NAS 1693, M83723/92, MS3472, M83723/84, AS34001, M83723/38, M83723/49, NAS 1699, NAS 1653, M83723/37, M83723/82, AS34681, MS3475, AS34011, NAS 1641, AS34091, AS34671, MS3459, M83723/01, NAS 1642, M83723/96, AS34541, M83723/48, M83723/74, AS34461, M83723/02, M83723/69, AS34241, M83723/68, M83723/73, MS3474, AS34041, M83723/87, NAS 1650, NAS 1702, M83723/42, M83723/07, NAS 1694, M83723/65, M83723/36, M83723/41, M83723/78, M83723/97, M83723/98, NAS 1700, AS34081, M83723/03, NAS 1643, M83723/67, AS34511, M83723/13, M83723/83, M83723/04, NAS 1651, AS34641, M83723/75, M83723/06, M83723/14, M83723/86, M83723/66, MS3470, NAS 1701, MS3471, AS34561, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 267737-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
267737-000
Connector Backshells 267737-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 43.4 MM  [1.7 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/85, NAS 1599, NAS 1692, M83723/72, AS34061, M83723/08, M83723/91, M83723/95, AS34121, M83723/71, M83723/76, NAS 1652, M83723/40, AS34501, M83723/43, M83723/39, M83723/77, MS3476, NAS 1693, M83723/92, MS3472, M83723/84, AS34001, M83723/38, M83723/49, NAS 1699, NAS 1653, M83723/37, M83723/82, AS34681, MS3475, AS34011, NAS 1641, AS34091, AS34671, MS3459, M83723/01, NAS 1642, M83723/96, AS34541, M83723/48, M83723/74, AS34461, M83723/02, M83723/69, AS34241, M83723/68, M83723/73, MS3474, AS34041, M83723/87, NAS 1650, NAS 1702, M83723/42, M83723/07, NAS 1694, M83723/65, M83723/36, M83723/41, M83723/78, M83723/97, M83723/98, NAS 1700, AS34081, M83723/03, NAS 1643, M83723/67, AS34511, M83723/13, M83723/83, M83723/04, NAS 1651, AS34641, M83723/75, M83723/06, M83723/14, M83723/86, M83723/66, MS3470, NAS 1701, MS3471, AS34561, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 43.4 MM  [1.7 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/85, NAS 1599, NAS 1692, M83723/72, AS34061, M83723/08, M83723/91, M83723/95, AS34121, M83723/71, M83723/76, NAS 1652, M83723/40, AS34501, M83723/43, M83723/39, M83723/77, MS3476, NAS 1693, M83723/92, MS3472, M83723/84, AS34001, M83723/38, M83723/49, NAS 1699, NAS 1653, M83723/37, M83723/82, AS34681, MS3475, AS34011, NAS 1641, AS34091, AS34671, MS3459, M83723/01, NAS 1642, M83723/96, AS34541, M83723/48, M83723/74, AS34461, M83723/02, M83723/69, AS34241, M83723/68, M83723/73, MS3474, AS34041, M83723/87, NAS 1650, NAS 1702, M83723/42, M83723/07, NAS 1694, M83723/65, M83723/36, M83723/41, M83723/78, M83723/97, M83723/98, NAS 1700, AS34081, M83723/03, NAS 1643, M83723/67, AS34511, M83723/13, M83723/83, M83723/04, NAS 1651, AS34641, M83723/75, M83723/06, M83723/14, M83723/86, M83723/66, MS3470, NAS 1701, MS3471, AS34561, M83723/05

Operation/Application


  • Compatible With Connector Shell Size : 8S, 08

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab45-0804Bi Raychem - Te Connectivity - 36AC2562 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab45-0804Bi Raychem - Te Connectivity
36AC2562
Txr54Ab45-0804Bi Raychem - Te Connectivity 36AC2562
TXR54AB45-0804BI

TXR54AB45-0804BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 267737-000 36AC2562
Product Name Connector Backshells Txr54Ab45-0804Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers