Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Brown
Dimensions Wire Size (AWG) : 4
Electrical Characteristics Operating Voltage (V) : 600
Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : Brown
Dimensions
Electrical Characteristics
- Operating Voltage (V) : 600
Usage Conditions
- Cable Type : MIL-DTL-81044
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]