Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 37
Dimensions Conductor Diameter Range : 2.82 MM [.111 INCH ] Outside Cable Diameter : 3.94 MM [.155 INCH ] Strand Size (AWG) : 26 Wire Size (AWG) : 10
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 37
Dimensions
- Conductor Diameter Range : 2.82 MM [.111 INCH ]
- Outside Cable Diameter : 3.94 MM [.155 INCH ]
- Strand Size (AWG) : 26
- Wire Size (AWG) : 10
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]