TE Connectivity Twisted Pair Cable 263081-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .95 MM  [.038 INCH ] Outside Cable Diameter : 2.51 MM  [.099 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .95 MM  [.038 INCH ] Outside Cable Diameter : 2.51 MM  [.099 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 263081-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
263081-000
Twisted Pair Cable 263081-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .95 MM  [.038 INCH ] Outside Cable Diameter : 2.51 MM  [.099 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .95 MM  [.038 INCH ]
  • Outside Cable Diameter : 2.51 MM  [.099 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 263081-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 263081-000 263081-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data