TE Connectivity True Rms Volt/current Meter, 90-253V; No. Of Digits / Alpha Crompton Te Connectivity 262-30A-AC-01

Description
TRUE RMS VOLT/CURRENT METER, 90-253V; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current / AC Voltage / DC Voltage; Meter Range:0A to ± 6ADC / 0V to ± 550VDC / 0V to ± 60VDC / 0A to 6AAC / 0V to 550VAC / 0V to 60VAC RoHS Compliant: NA
Datasheet
Description
TRUE RMS VOLT/CURRENT METER, 90-253V; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current / AC Voltage / DC Voltage; Meter Range:0A to ± 6ADC / 0V to ± 550VDC / 0V to ± 60VDC / 0A to 6AAC / 0V to 550VAC / 0V to 60VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Rms Volt/current Meter, 90-253V; No. Of Digits / Alpha Crompton Te Connectivity - 97H5717 - Newark, An Avnet Company
Chicago, IL, United States
True Rms Volt/current Meter, 90-253V; No. Of Digits / Alpha Crompton Te Connectivity
97H5717
True Rms Volt/current Meter, 90-253V; No. Of Digits / Alpha Crompton Te Connectivity 97H5717
TRUE RMS VOLT/CURRENT METER, 90-253V; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current / AC Voltage / DC Voltage; Meter Range:0A to ± 6ADC / 0V to ± 550VDC / 0V to ± 60VDC / 0A to 6AAC / 0V to 550VAC / 0V to 60VAC RoHS Compliant: NA

TRUE RMS VOLT/CURRENT METER, 90-253V; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current / AC Voltage / DC Voltage; Meter Range:0A to ± 6ADC / 0V to ± 550VDC / 0V to ± 60VDC / 0A to 6AAC / 0V to 550VAC / 0V to 60VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 97H5717
Product Name True Rms Volt/current Meter, 90-253V; No. Of Digits / Alpha Crompton Te Connectivity
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details