TE Connectivity Hook Up Wire 2616233002

Description
Body Features Conductor Stranding : Standard Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Green Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter : 1.46 MM  [.058 INCH ] Overall Outside Diameter : 1.96 MM  [.077 INCH ] Wire Diameter (MM) : 1.96 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120
Request a Quote
Description
Body Features Conductor Stranding : Standard Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Green Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter : 1.46 MM  [.058 INCH ] Overall Outside Diameter : 1.96 MM  [.077 INCH ] Wire Diameter (MM) : 1.96 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2616233002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2616233002
Hook Up Wire 2616233002
Body Features Conductor Stranding : Standard Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Green Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter : 1.46 MM  [.058 INCH ] Overall Outside Diameter : 1.96 MM  [.077 INCH ] Wire Diameter (MM) : 1.96 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120

Body Features


  • Conductor Stranding : Standard
  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Hook Up Wire Wire Color : Green

Configuration Features


  • Number of Conductors : 7

Dimensions


  • Conductor Diameter : 1.46 MM  [.058 INCH ]
  • Overall Outside Diameter : 1.96 MM  [.077 INCH ]
  • Wire Diameter (MM) : 1.96
  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire
  • Wall Type : Dual

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2616233002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 074309-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 189651-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 048974-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details