TE Connectivity Hook Up Wire 2616163001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2616163001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2616163001
Hook Up Wire 2616163001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Yellow
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2616163001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1412073001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 158572-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1373413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 081395-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details