TE Connectivity Hook Up Wire 2615843002

Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .84 MM  [.033 INCH ] Outside Cable Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .84 MM  [.033 INCH ] Outside Cable Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2615843002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2615843002
Hook Up Wire 2615843002
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .84 MM  [.033 INCH ] Outside Cable Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : Standard
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : .84 MM  [.033 INCH ]
  • Outside Cable Diameter : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Special Construction
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2615843002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 127135-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 159996-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Primary Wire - 0653803001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details