TE Connectivity Hook Up Wire 2614563008

Description
Body Features Conductor Stranding : Standard Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Pink Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120
Request a Quote
Description
Body Features Conductor Stranding : Standard Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Pink Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2614563008 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2614563008
Hook Up Wire 2614563008
Body Features Conductor Stranding : Standard Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Pink Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120

Body Features


  • Conductor Stranding : Standard
  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Hook Up Wire Wire Color : Pink

Configuration Features


  • Number of Conductors : 7

Dimensions


  • Conductor Diameter : .99 MM  [.039 INCH ]
  • Overall Outside Diameter : 1.47 MM  [.058 INCH ]
  • Wire Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire
  • Wall Type : Dual

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2614563008
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0950443001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1102773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details