Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Extruded Polyalkene Wire Color (Base) : White
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : 1.04 MM [.041 INCH ] Outside Cable Diameter : 1.52 MM [.062 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : UK
Product Type Features Cable Style : Special Construction
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
- Wire Color (Base) : White
Configuration Features
Dimensions
- Conductor Diameter Range : 1.04 MM [.041 INCH ]
- Outside Cable Diameter : 1.52 MM [.062 INCH ]
- Wire Size (MMSQ) : .82
- Wire Size (AWG) : 18
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
- Cable Style : Special Construction
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]