TE Connectivity RJ45 Connectors 2601600-1

Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2601600-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2601600-1
RJ45 Connectors 2601600-1
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Liquid Crystal Polymer (LCP)
  • LED Color (Bottom Left) : Green/Yellow
  • LED Color (Bottom Right) : Green/Yellow
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : 3.89 MM  [.153 INCH ]
  • PCB Retention Feature Material : Liquid Crystal Polymer (LCP)
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 16.9 MM  [.665 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Bottom

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01, .1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.9 MM  [.035 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 17-2601600-1TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
17-2601600-1TR-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 17-2601600-1TR-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2601600-1 17-2601600-1TR-ND
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products