TE Connectivity ™ Electronic Connector 2600035-2

Description
CONN PLUG HSG 6POS 4.50MM Product overview: 2600035-2 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2600035-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG HSG 6POS 4.50MM Product overview: 2600035-2 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2600035-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 319-2600035-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
319-2600035-2
Electronic Connector 319-2600035-2
CONN PLUG HSG 6POS 4.50MM Product overview: 2600035-2 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2600035-2 can be used for catalog matching and distributor lookup.

CONN PLUG HSG 6POS 4.50MM Product overview: 2600035-2 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2600035-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1177700-2600035-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1177700-2600035-2
Connectors, Interconnects - Rectangular Connectors - Housings 1177700-2600035-2
Win Source Part Number: 1177700-2600035-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DT-XT Number of Positions: 6 Pitch: 0.177" (4.50mm) Color: Gray Features: Cap (Cover), Sealed Connector Type: Plug Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Package: Box Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-2600035-2,-2049 -2600035-2

Win Source Part Number: 1177700-2600035-2
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DT-XT
Number of Positions: 6
Pitch: 0.177" (4.50mm)
Color: Gray
Features: Cap (Cover), Sealed
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Package: Box
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-2600035-2,-2049-2600035-2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 319-2600035-2 1177700-2600035-2
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products