The KISSLING Series 26 / 300A is a dual-coil monostable relay designed for high-current switching in severe commercial, military, and aviation applications. It features an IP67 and IP69K sealed housing, resistance to 30G shock and 10G vibration, and a continuous current rating of 300A with a rupture current of 3000A. The relay has a compact design with silver alloy contacts, low heat generation, and corrosion-resistant terminals. It operates from -55°C to +74°C with a maximum altitude rating of 50,000 ft. The 26.55.75 variant includes auxiliary contacts, 90° side mounting, and suppression diode integration, with a weight of 0.40 kg (0.88 lb). Mounting via M4 threads requires 2.0-2.2 Nm torque. Electrical characteristics include a 12V nominal coil voltage, 10-15VDC operating range, and a pick-up voltage of up to 10VDC.
RELAY 26-55-75-M403
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-26-55-75-M403-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |