The KISSLING Series 26 200A relay is a dual-coil, monostable power relay designed for high-reliability applications in commercial, military, and aviation environments. It features an IP67 and IP69K sealed housing, withstands up to 30G shock and 10G vibration, and operates across a temperature range of -55°C to +130°C. The relay supports continuous current up to 200A with a rated contact life of 50,000 cycles at 200A and 100,000 cycles at 50A. It is available in multiple coil voltage configurations including 24/28VDC and offers optional auxiliary contacts and suppression devices. The unit mounts via M8 threaded holes and has a weight of 0.60 kg. It meets MIL-R-6106 requirements.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-26-28-28-ND |
| Product Name | Power Relays, Over 2 Amps |