The KISSLING Series 26 power relay is a dual-coil monostable relay designed for high-current switching in severe commercial, military, and aviation applications. It features an IP67 and IP69K sealed housing, 30G shock and 10G vibration resistance, and operates from -55°C to +130°C. The relay supports up to 500A continuous current with a 5000A rupture current and uses silver alloy contacts for low voltage drop and high thermal stability. Mounting options include side, 2-hole, and 4-hole bottom configurations with M4 or 1/2" UNC threads. The 26.25.11 variant includes auxiliary contacts, side mounting, and polarity protection, with a weight of 1.20 kg (2.70 lb).
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-26-25-11-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |