TE Connectivity Power Line Filter Modules 25KEMS10AFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 25A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote
Description
Three Phase (Delta) EMC/EMI Line Filter 25A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 82AH4268, is a 3-phase filter designed for applications requiring a current rating of 25 A and a maximum voltage of 440 VAC. It features a DELTA wiring configuration (3 wire + ground) and utilizes terminal block connections for both input and output. The filter is designed to reduce electromagnetic interference (EMI) in power lines, making it suitable for general-purpose applications. It operates within a temperature range of -25 to 85 °C and has a maximum leakage current of 18 mA at 230 VAC, 50 Hz. The product is compliant with the EU RoHS Directive and is flanged for mechanical attachment.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 82AH4268, is a 3-phase filter designed for applications requiring a current rating of 25 A and a maximum voltage of 440 VAC. It features a DELTA wiring configuration (3 wire + ground) and utilizes terminal block connections for both input and output. The filter is designed to reduce electromagnetic interference (EMI) in power lines, making it suitable for general-purpose applications. It operates within a temperature range of -25 to 85 °C and has a maximum leakage current of 18 mA at 230 VAC, 50 Hz. The product is compliant with the EU RoHS Directive and is flanged for mechanical attachment.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-25KEMS10AFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-25KEMS10AFPD-ND
Power Line Filter Modules 174-25KEMS10AFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 25A 440VAC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 25A 440VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 25A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 25A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4268
Power Line Filter, 3 Phase, 25A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4268
POWER LINE FILTER, 3 PHASE, 25A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 25A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-25KEMS10AFPD-ND 82AH4268
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 25A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details