TE Connectivity Filter, Emi/rfi, 25A, 6.7Ma; Filter Applications Corcom Te Connectivity 25FC10

Description
FILTER, EMI/RFI, 25A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, 25A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, 25A, 6.7Ma; Filter Applications Corcom Te Connectivity - 52K4519 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 25A, 6.7Ma; Filter Applications Corcom Te Connectivity
52K4519
Filter, Emi/rfi, 25A, 6.7Ma; Filter Applications Corcom Te Connectivity 52K4519
FILTER, EMI/RFI, 25A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

FILTER, EMI/RFI, 25A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K4519
Product Name Filter, Emi/rfi, 25A, 6.7Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
Power Line Filter Modules - 10EDK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details