Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : 1.35 MM [.053 INCH ] Outside Cable Diameter : 1.69 MM [.067 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 4.52 ω/1000 ft @ 20°C
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : 1.35 MM [.053 INCH ]
- Outside Cable Diameter : 1.69 MM [.067 INCH ]
- Strand Size (AWG) : 29
- Wire Size (AWG) : 16
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 4.52 Ω/1000 ft @ 20°C
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]