TE Connectivity Heat Shrink Tubing 2596914002

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Insulating Oil, Diesel Fuel, Lubricating Oil, Brake Fluid, Unleaded Gasoline, Water Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.18 INCH ] Tubing Size Range : 30 - 50 MM  [1.18 - 1.97 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Pre-Coated Wrap Jacket Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 121 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Insulating Oil, Diesel Fuel, Lubricating Oil, Brake Fluid, Unleaded Gasoline, Water Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.18 INCH ] Tubing Size Range : 30 - 50 MM  [1.18 - 1.97 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Pre-Coated Wrap Jacket Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 121 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2596914002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
2596914002
Heat Shrink Tubing 2596914002
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Insulating Oil, Diesel Fuel, Lubricating Oil, Brake Fluid, Unleaded Gasoline, Water Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.18 INCH ] Tubing Size Range : 30 - 50 MM  [1.18 - 1.97 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Pre-Coated Wrap Jacket Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 121 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Insulating Oil, Diesel Fuel, Lubricating Oil, Brake Fluid, Unleaded Gasoline, Water
  • Material Systems Code : 100
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 50 MM  [1.97 INCH ]
  • Recovered Inside Diameter (Max) : 30 MM  [1.18 INCH ]
  • Tubing Size Range : 30 - 50 MM  [1.18 - 1.97 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Pre-Coated Wrap Jacket

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 121
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2596914002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details