TE Connectivity Mechanical Connectors 2564017-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 100 Electrical Characteristics Voltage Class (KV) : 132, 220, 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 100 Electrical Characteristics Voltage Class (KV) : 132, 220, 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2564017-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2564017-1
Mechanical Connectors 2564017-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 100 Electrical Characteristics Voltage Class (KV) : 132, 220, 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stud, Stranded

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 100

Electrical Characteristics


  • Voltage Class (KV) : 132, 220, 500

Industry Standards


  • Compatible With Agency/Standards Products : IEC, NEMA
  • Compatible With Approved Standards Products : NEMA, IEC

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector
  • Power Component Application Type : Substation

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2564017-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products