Pin Contact 20-24 AWG Size 20 Crimp Gold
CIRCULAR CONTACT, PIN, CRIMP, 20AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP AS81659 Series II Circular Connectors RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1508-1255-ND | 73AH7462 |
| Product Name | Circular Connector Contacts | Circular Contact, Pin, Crimp, 20Awg; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |