TE Connectivity Mechanical Connectors 2559094-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 Electrical Characteristics Voltage Class (KV) : 220, 132, 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Stud Size : 40
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 Electrical Characteristics Voltage Class (KV) : 220, 132, 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Stud Size : 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2559094-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2559094-1
Mechanical Connectors 2559094-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 Electrical Characteristics Voltage Class (KV) : 220, 132, 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Stud Size : 40

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded, Stud

Configuration Features


  • Number of Bolts : 8

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 120

Electrical Characteristics


  • Voltage Class (KV) : 220, 132, 500

Industry Standards


  • Compatible With Agency/Standards Products : IEC, NEMA
  • Compatible With Approved Standards Products : NEMA, IEC

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector
  • Power Component Application Type : Substation

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted
  • Stud Size : 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2559094-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details