TE Connectivity Mechanical Connectors 2556579-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6, 32.5 Electrical Characteristics Voltage Class (KV) : 500, 132, 220 Industry Standards Compatible With Agency/Standards Products : NEMA, IEC Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6, 32.5 Electrical Characteristics Voltage Class (KV) : 500, 132, 220 Industry Standards Compatible With Agency/Standards Products : NEMA, IEC Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2556579-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2556579-1
Mechanical Connectors 2556579-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6, 32.5 Electrical Characteristics Voltage Class (KV) : 500, 132, 220 Industry Standards Compatible With Agency/Standards Products : NEMA, IEC Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded, Stud

Configuration Features


  • Number of Bolts : 12

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6, 32.5

Electrical Characteristics


  • Voltage Class (KV) : 500, 132, 220

Industry Standards


  • Compatible With Agency/Standards Products : NEMA, IEC
  • Compatible With Approved Standards Products : IEC, NEMA

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector
  • Power Component Application Type : Substation

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2556579-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products