TE Connectivity Coax Connectors 2554564-1

Description
Body Features Body Material : Silicone Dimensions Product Length : 12.7 MM  [.5 INCH ] Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector Shape : Rectangular Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes
Request a Quote
Description
Body Features Body Material : Silicone Dimensions Product Length : 12.7 MM  [.5 INCH ] Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector Shape : Rectangular Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554564-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554564-1
Coax Connectors 2554564-1
Body Features Body Material : Silicone Dimensions Product Length : 12.7 MM  [.5 INCH ] Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector Shape : Rectangular Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes

Body Features


  • Body Material : Silicone

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]

Housing Features


  • Housing Color : Red

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Grommet Seal
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Cable
  • RF Interface : Mini-FAKRA
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554564-1
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060329-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
3 suppliers
RF Connectors - 1057332-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Coupling Threaded
View Details
2 suppliers
Between Series Adapters - 1058056-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers